Hook-Up Wire, 1.55mm, Red, 500m is a stranded single core wire with PVC insulation, compliant with Defence Standard 61-12 Part 6 and BS 4808 Part 2. It is suitable for internal wiring in telephone and telegraph exchanges, as well as various electronic equipment. The conductor is made of tinned annealed copper, ensuring good conductivity, while the hard PVC insulation provides durability. The wire has a minimum bend radius of 10 times its outer diameter and operates effectively within a temperature range of -15°C to +85°C. It can handle a maximum working voltage of 1000V AC (rms) and has a minimum insulation resistance of 50MΩ.km at 20 ± 5°C. The spark test voltage is rated at 4000V AC, and the voltage test is at 1.5kV AC. This product is suitable for applications requiring reliable and compliant wiring solutions.
HOOK-UP WIRE, 1.55MM, RED, 500M ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83AH4803 |
| Product Name | Hook-Up Wire, 1.55Mm, Red, 500M Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |