Hook-Up Wire, 1.25mm, Orange/Red, 100m is a stranded TACW single core wire with PVC insulation, compliant with RoHS standards. It is designed for use in telephone and telegraph exchanges as well as for internal wiring in electronic equipment. The wire meets Defence Standard 61-12 Part 6 Type 2 and BS 4808 Part 2 Class 2 specifications. The conductor is made of tinned annealed copper wire, and the insulation is hard PVC. It has a minimum bend radius of 10 times the outer diameter and operates within a temperature range of -15°C to +85°C. The maximum working voltage is rated at 1000V AC (rms), with a minimum insulation resistance of 50MΩ.km at 20 ± 5°C. The wire is suitable for various applications requiring reliable electrical performance and compliance with industry standards.
HOOK-UP WIRE, 1.25MM, ORANGE/RED, 100M ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83AH4778 |
| Product Name | Hook-Up Wire, 1.25Mm, Orange/red, 100M Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |