multicomp PRO Alligator Clip Test Lead Set, 24, Pk10; Test Connector Type A Multicomp Pro MP005293

Description
ALLIGATOR CLIP TEST LEAD SET, 24", PK10; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Green, Red, White, Yellow; Lead Length - Metric:609.6mm RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP TEST LEAD SET, 24", PK10; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Green, Red, White, Yellow; Lead Length - Metric:609.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip Test Lead Set, 24, Pk10; Test Connector Type A Multicomp Pro - 82AH5655 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip Test Lead Set, 24, Pk10; Test Connector Type A Multicomp Pro
82AH5655
Alligator Clip Test Lead Set, 24, Pk10; Test Connector Type A Multicomp Pro 82AH5655
ALLIGATOR CLIP TEST LEAD SET, 24", PK10; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Green, Red, White, Yellow; Lead Length - Metric:609.6mm RoHS Compliant: Yes

ALLIGATOR CLIP TEST LEAD SET, 24", PK10; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Green, Red, White, Yellow; Lead Length - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 82AH5655
Product Name Alligator Clip Test Lead Set, 24, Pk10; Test Connector Type A Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XR Mini-Hook to 9305 Stacking Shrouded Right Angle Banana Plug, 18 AWG PVC Test Lead - 635XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details