Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
MULTICOMP PRO
MP005270 -- POWER RELAY, SPDT, 24VDC, 6A, THT ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Power Relay, Spdt, 24Vdc, 6A, Tht Rohs Compliant Multicomp Pro
MP005270
Description
POWER RELAY, SPDT, 24VDC, 6A, THT ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
POWER RELAY, SPDT, 24VDC, 6A, THT ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 6A, Tht Rohs Compliant Multicomp Pro
29AK1938
Power Relay, Spdt, 24Vdc, 6A, Tht Rohs Compliant Multicomp Pro
29AK1938
POWER RELAY, SPDT, 24VDC, 6A, THT ROHS COMPLIANT: YES
POWER RELAY, SPDT, 24VDC, 6A, THT ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
High Voltage Relays
Product Number
29AK1938
Product Name
Power Relay, Spdt, 24Vdc, 6A, Tht Rohs Compliant Multicomp Pro
Features
Latching
Unlock Full Specs
to access all available technical data
Similar Products
FCL Components America
Power Relays
FTR-F2
Specs
Mounting
TH
View Details
Finder S.p.A. con unico socio
Power Relay, Spdt-Co, 5Vdc, 10A, Pcb; Relay Type Finder
34.51.7.005.0010
Specs
Features
Latching
Poles
Single Pole (SP)
Throw
Double Throw
View Details
Aratas America LLC
Power Relays
G2RK-1 DC24
Specs
Poles
Single Pole (SP)
Throw
Double Throw
Mounting
PCBoard; Pcb mount
View Details
3
suppliers
RS Components, Ltd.
Power Relays
2481655
Specs
DC Coil Voltage
24 volts
Approvals
RoHS
Operating Temp
-40 F (-40 C)
View Details