The Anti-Slip PVC Tape, Black/Yellow, measures 55mm in width and 5m in length. It features a PVC backing and is adhered with oil glue. The tape has a total thickness of 800 ±50 Oºm and demonstrates strong initial tack with a rating of 9, exceeding the minimum requirement of 5. It also exhibits a 180° peel adhesion of 10.64 N/25mm, surpassing the minimum standard of 5 N/25mm. The tensile strength is recorded at 57.28 N/25mm, well above the required 40 N/25mm, and it has an elongation percentage of 46.28%, which meets the minimum of 40%. This product is RoHS compliant, making it suitable for projects requiring adherence to environmental regulations.
ANTI-SLIP TAPE, PVC, 55MM X 5M, BLK/YEL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 15AJ2568 |
| Product Name | Anti-Slip Tape, Pvc, 55Mm X 5M, Blk/yel Rohs Compliant Multicomp Pro |