multicomp PRO Cable Assy, A Plug-Mini B Plug, 3M; Connector To Connector Multicomp Pro MP005210

Description
CABLE ASSY, A PLUG-MINI B PLUG, 3M; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, A PLUG-MINI B PLUG, 3M; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, A Plug-Mini B Plug, 3M; Connector To Connector Multicomp Pro - 83AH2686 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, A Plug-Mini B Plug, 3M; Connector To Connector Multicomp Pro
83AH2686
Cable Assy, A Plug-Mini B Plug, 3M; Connector To Connector Multicomp Pro 83AH2686
CABLE ASSY, A PLUG-MINI B PLUG, 3M; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, A PLUG-MINI B PLUG, 3M; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2686
Product Name Cable Assy, A Plug-Mini B Plug, 3M; Connector To Connector Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details