multicomp PRO Cable Assy, A Plug-Mini B Plug, 2M; Connector To Connector Multicomp Pro MP005209

Description
CABLE ASSY, A PLUG-MINI B PLUG, 2M; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, A PLUG-MINI B PLUG, 2M; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, A Plug-Mini B Plug, 2M; Connector To Connector Multicomp Pro - 83AH2685 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, A Plug-Mini B Plug, 2M; Connector To Connector Multicomp Pro
83AH2685
Cable Assy, A Plug-Mini B Plug, 2M; Connector To Connector Multicomp Pro 83AH2685
CABLE ASSY, A PLUG-MINI B PLUG, 2M; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, A PLUG-MINI B PLUG, 2M; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2685
Product Name Cable Assy, A Plug-Mini B Plug, 2M; Connector To Connector Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details