multicomp PRO Res, Aec-Q200, 20K, 0.1%, 0.5W, 1206 Rohs Compliant Multicomp Pro MP005118

Description
RES, AEC-Q200, 20K, 0.1%, 0.5W, 1206 ROHS COMPLIANT: YES
Description
RES, AEC-Q200, 20K, 0.1%, 0.5W, 1206 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, AEC-Q200, 20K, 0.1%, 0.5W, 1206 is a precision chip resistor designed for high stability in humid environments, making it suitable for automotive, medical equipment, and testing applications. It features a resistance value of 20K ohms with a tolerance of 0.1% and a power rating of 0.5W. The operating temperature range is from -55°C to +155°C, and it complies with AEC-Q200 standards, ensuring reliability in demanding conditions. The resistor is also RoHS compliant and has been tested for immunity to humidity, moisture, and sulfur, making it a robust choice for applications requiring high performance and durability.

Datasheet Summary
Powered by GS/AI

The Res, AEC-Q200, 20K, 0.1%, 0.5W, 1206 is a precision chip resistor designed for high stability in humid environments, making it suitable for automotive, medical equipment, and testing applications. It features a resistance value of 20K ohms with a tolerance of 0.1% and a power rating of 0.5W. The operating temperature range is from -55°C to +155°C, and it complies with AEC-Q200 standards, ensuring reliability in demanding conditions. The resistor is also RoHS compliant and has been tested for immunity to humidity, moisture, and sulfur, making it a robust choice for applications requiring high performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 20K, 0.1%, 0.5W, 1206 Rohs Compliant Multicomp Pro - 93AH0109 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 20K, 0.1%, 0.5W, 1206 Rohs Compliant Multicomp Pro
93AH0109
Res, Aec-Q200, 20K, 0.1%, 0.5W, 1206 Rohs Compliant Multicomp Pro 93AH0109
RES, AEC-Q200, 20K, 0.1%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 20K, 0.1%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93AH0109
Product Name Res, Aec-Q200, 20K, 0.1%, 0.5W, 1206 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers