multicomp PRO Res, Aec-Q200, 30K, 0.1%, 0.2W, 0805 Rohs Compliant Multicomp Pro MP005104

Description
RES, AEC-Q200, 30K, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES
Description
RES, AEC-Q200, 30K, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, AEC-Q200, 30K, 0.1%, 0.2W, 0805 is a precision chip resistor designed for high stability in humid environments, making it suitable for automotive, medical equipment, and testing applications. It features a resistance value of 30K ohms with a tolerance of 0.1% and a power rating of 0.2W. The operating temperature range is from -55°C to +155°C, and it is compliant with AEC-Q200 standards, ensuring reliability in demanding conditions. The resistor is also RoHS compliant, indicating it meets environmental regulations. Its construction includes Tantalum Nitride thin film technology, which provides immunity to humidity, moisture, and sulfur, enhancing its durability in various applications.

Datasheet Summary
Powered by GS/AI

The Res, AEC-Q200, 30K, 0.1%, 0.2W, 0805 is a precision chip resistor designed for high stability in humid environments, making it suitable for automotive, medical equipment, and testing applications. It features a resistance value of 30K ohms with a tolerance of 0.1% and a power rating of 0.2W. The operating temperature range is from -55°C to +155°C, and it is compliant with AEC-Q200 standards, ensuring reliability in demanding conditions. The resistor is also RoHS compliant, indicating it meets environmental regulations. Its construction includes Tantalum Nitride thin film technology, which provides immunity to humidity, moisture, and sulfur, enhancing its durability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 30K, 0.1%, 0.2W, 0805 Rohs Compliant Multicomp Pro - 93AH0095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 30K, 0.1%, 0.2W, 0805 Rohs Compliant Multicomp Pro
93AH0095
Res, Aec-Q200, 30K, 0.1%, 0.2W, 0805 Rohs Compliant Multicomp Pro 93AH0095
RES, AEC-Q200, 30K, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 30K, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93AH0095
Product Name Res, Aec-Q200, 30K, 0.1%, 0.2W, 0805 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details