multicomp PRO Res, Aec-Q200, 1K8, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro MP005063

Description
RES, AEC-Q200, 1K8, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES
Description
RES, AEC-Q200, 1K8, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, AEC-Q200, 1K8, 0.1%, 1/16W, 0402 is a precision chip resistor designed for high stability in humid environments and is compliant with AEC-Q200 standards. It features a resistance value of 1.8 kΩ with a tolerance of 0.1%, making it suitable for applications requiring precise resistance measurements. The resistor operates within a temperature range of -55°C to +155°C and has a power rating of 1/16W. It is constructed using Tantalum Nitride thin film technology, which provides immunity to humidity, moisture, and sulfur, making it ideal for automotive, medical equipment, and testing applications. The maximum operating voltage is 50V, and it can withstand overload voltages up to 100V. The component is also RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Res, AEC-Q200, 1K8, 0.1%, 1/16W, 0402 is a precision chip resistor designed for high stability in humid environments and is compliant with AEC-Q200 standards. It features a resistance value of 1.8 kΩ with a tolerance of 0.1%, making it suitable for applications requiring precise resistance measurements. The resistor operates within a temperature range of -55°C to +155°C and has a power rating of 1/16W. It is constructed using Tantalum Nitride thin film technology, which provides immunity to humidity, moisture, and sulfur, making it ideal for automotive, medical equipment, and testing applications. The maximum operating voltage is 50V, and it can withstand overload voltages up to 100V. The component is also RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1K8, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro - 82AH4707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K8, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro
82AH4707
Res, Aec-Q200, 1K8, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro 82AH4707
RES, AEC-Q200, 1K8, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K8, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Aec-Q200, 1K8, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro - 93AH0054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K8, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro
93AH0054
Res, Aec-Q200, 1K8, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro 93AH0054
RES, AEC-Q200, 1K8, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K8, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 82AH4707
Product Name Res, Aec-Q200, 1K8, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details