multicomp PRO Res, Aec-Q200, 470R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro MP005058

Description
RES, AEC-Q200, 470R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES
Description
RES, AEC-Q200, 470R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, AEC-Q200, 470R, 0.1%, 1/16W, 0402 is a precision chip resistor designed for high stability in humid environments. It features a resistance value of 470 ohms with a tolerance of 0.1% and a power rating of 1/16W. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 50V. The resistor is constructed using Tantalum Nitride thin film technology, which provides immunity to humidity, moisture, and sulfur, ensuring reliable performance in challenging conditions. The product is also RoHS compliant, aligning with environmental regulations.

Datasheet Summary
Powered by GS/AI

The Res, AEC-Q200, 470R, 0.1%, 1/16W, 0402 is a precision chip resistor designed for high stability in humid environments. It features a resistance value of 470 ohms with a tolerance of 0.1% and a power rating of 1/16W. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 50V. The resistor is constructed using Tantalum Nitride thin film technology, which provides immunity to humidity, moisture, and sulfur, ensuring reliable performance in challenging conditions. The product is also RoHS compliant, aligning with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 470R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro - 82AH4702 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro
82AH4702
Res, Aec-Q200, 470R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro 82AH4702
RES, AEC-Q200, 470R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 470R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Aec-Q200, 470R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro - 93AH0049 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro
93AH0049
Res, Aec-Q200, 470R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro 93AH0049
RES, AEC-Q200, 470R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 470R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 82AH4702
Product Name Res, Aec-Q200, 470R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details