multicomp PRO Cap, Disc, C0G/np0, 47Pf, 50V, Radial; Capacitance Multicomp Pro MP004972

Description
CAP, DISC, C0G/NP0, 47PF, 50V, RADIAL; Capacitance:47pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:PC Pin; Product Range:-; Working Voltage, DC:250V
Datasheet
Description
CAP, DISC, C0G/NP0, 47PF, 50V, RADIAL; Capacitance:47pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:PC Pin; Product Range:-; Working Voltage, DC:250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Disc, C0G/np0, 47Pf, 50V, Radial; Capacitance Multicomp Pro - 78AH1190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, C0G/np0, 47Pf, 50V, Radial; Capacitance Multicomp Pro
78AH1190
Cap, Disc, C0G/np0, 47Pf, 50V, Radial; Capacitance Multicomp Pro 78AH1190
CAP, DISC, C0G/NP0, 47PF, 50V, RADIAL; Capacitance:47pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:PC Pin; Product Range:-; Working Voltage, DC:250V

CAP, DISC, C0G/NP0, 47PF, 50V, RADIAL; Capacitance:47pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Terminals:PC Pin; Product Range:-; Working Voltage, DC:250V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH1190
Product Name Cap, Disc, C0G/np0, 47Pf, 50V, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers