multicomp PRO Adapter, Ac-Dc, 5.1V, 3A; Power Supply Approvals Multicomp Pro MP004971

Description
ADAPTER, AC-DC, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 5.1V, 3A; Power Supply Approvals Multicomp Pro - 07AH1285 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 5.1V, 3A; Power Supply Approvals Multicomp Pro
07AH1285
Adapter, Ac-Dc, 5.1V, 3A; Power Supply Approvals Multicomp Pro 07AH1285
ADAPTER, AC-DC, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 5.1V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15.3W; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 07AH1285
Product Name Adapter, Ac-Dc, 5.1V, 3A; Power Supply Approvals Multicomp Pro
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-60-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 5 amps
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details