multicomp PRO Enclosure, General Purpose, Pc, Wht/clr Rohs Compliant Multicomp Pro MP004875

Description
ENCLOSURE, GENERAL PURPOSE, PC, WHT/CLR ROHS COMPLIANT: YES
Description
ENCLOSURE, GENERAL PURPOSE, PC, WHT/CLR ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro enclosure is designed for general-purpose applications, constructed from either ABS plastic or polycarbonate, both of which are RoHS compliant and have a UL flammability rating of UL94 HB. It features a gasketed lid with a two-piece "tongue & groove" design that provides protection against oil, dust, and water, meeting IP 65 standards. The enclosure includes a rubber gasket that must be field-installed and has a smooth recessed area on the lid suitable for membrane switches, labels, or silkscreening. The lid is secured with self-captivating M3.5 stainless steel machine screws, which are threaded into integral stainless steel bushings, allowing for repetitive assembly and disassembly without corrosion issues. Internal mounting options are enhanced with molded DIN rail mounting tabs. The enclosure is available in various sizes and configurations, including options for clear or opaque lids and integral bottom flanges.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro enclosure is designed for general-purpose applications, constructed from either ABS plastic or polycarbonate, both of which are RoHS compliant and have a UL flammability rating of UL94 HB. It features a gasketed lid with a two-piece "tongue & groove" design that provides protection against oil, dust, and water, meeting IP 65 standards. The enclosure includes a rubber gasket that must be field-installed and has a smooth recessed area on the lid suitable for membrane switches, labels, or silkscreening. The lid is secured with self-captivating M3.5 stainless steel machine screws, which are threaded into integral stainless steel bushings, allowing for repetitive assembly and disassembly without corrosion issues. Internal mounting options are enhanced with molded DIN rail mounting tabs. The enclosure is available in various sizes and configurations, including options for clear or opaque lids and integral bottom flanges.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, General Purpose, Pc, Wht/clr Rohs Compliant Multicomp Pro - 78AH1996 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Pc, Wht/clr Rohs Compliant Multicomp Pro
78AH1996
Enclosure, General Purpose, Pc, Wht/clr Rohs Compliant Multicomp Pro 78AH1996
ENCLOSURE, GENERAL PURPOSE, PC, WHT/CLR ROHS COMPLIANT: YES

ENCLOSURE, GENERAL PURPOSE, PC, WHT/CLR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78AH1996
Product Name Enclosure, General Purpose, Pc, Wht/clr Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details