multicomp PRO Power Entry Connector, Plug, 20A, Cable Rohs Compliant Multicomp Pro MP004798

Description
POWER ENTRY CONNECTOR, PLUG, 20A, CABLE ROHS COMPLIANT: YES
Description
POWER ENTRY CONNECTOR, PLUG, 20A, CABLE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Connector, Plug, 20A, Cable from Multicomp Pro is designed for robust electrical connections in various applications. It features a bayonet coupling mechanism and is constructed from durable materials, including a nylon PA66 plug and a polycarbonate socket. The connector is rated for a maximum current of 20A and a voltage of 250V AC, with a test voltage of 2500V AC for safety assurance. It has an insulation resistance of 2000 MΩ and can withstand a temperature range from -40°C to +85°C, making it suitable for diverse environmental conditions. This connector is IP65 rated, providing protection against dust and water ingress, which is essential for outdoor or industrial applications. The cable outer diameter range is between 9mm to 13mm, and it utilizes 3/16" flat tab terminals for receptacle termination and a screw mechanism for the plug. With a mating cycle of 1000, this connector is built for longevity and reliability in demanding settings.

Datasheet Summary
Powered by GS/AI

The Power Entry Connector, Plug, 20A, Cable from Multicomp Pro is designed for robust electrical connections in various applications. It features a bayonet coupling mechanism and is constructed from durable materials, including a nylon PA66 plug and a polycarbonate socket. The connector is rated for a maximum current of 20A and a voltage of 250V AC, with a test voltage of 2500V AC for safety assurance. It has an insulation resistance of 2000 MΩ and can withstand a temperature range from -40°C to +85°C, making it suitable for diverse environmental conditions. This connector is IP65 rated, providing protection against dust and water ingress, which is essential for outdoor or industrial applications. The cable outer diameter range is between 9mm to 13mm, and it utilizes 3/16" flat tab terminals for receptacle termination and a screw mechanism for the plug. With a mating cycle of 1000, this connector is built for longevity and reliability in demanding settings.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Plug, 20A, Cable Rohs Compliant Multicomp Pro - 78AH1919 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 20A, Cable Rohs Compliant Multicomp Pro
78AH1919
Power Entry Connector, Plug, 20A, Cable Rohs Compliant Multicomp Pro 78AH1919
POWER ENTRY CONNECTOR, PLUG, 20A, CABLE ROHS COMPLIANT: YES

POWER ENTRY CONNECTOR, PLUG, 20A, CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78AH1919
Product Name Power Entry Connector, Plug, 20A, Cable Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Connector/Terminal/Pin - 176800871 - Radwell International
Anderson Power Products
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers