multicomp PRO Cable Assy, 9P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro MP004795

Description
CABLE ASSY, 9P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:9Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 9P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:9Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 9P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro - 78AH1916 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 9P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro
78AH1916
Cable Assy, 9P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro 78AH1916
CABLE ASSY, 9P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:9Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 9P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:9Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH1916
Product Name Cable Assy, 9P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details