multicomp PRO Cable Assy, 8P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro MP004794

Description
CABLE ASSY, 8P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro - 78AH1915 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro
78AH1915
Cable Assy, 8P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro 78AH1915
CABLE ASSY, 8P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH1915
Product Name Cable Assy, 8P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details