multicomp PRO Cable Assy, 5P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro MP004791

Description
CABLE ASSY, 5P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 5P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro - 78AH1912 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro
78AH1912
Cable Assy, 5P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro 78AH1912
CABLE ASSY, 5P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH1912
Product Name Cable Assy, 5P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details