multicomp PRO Cable Assy, 4P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro MP004790

Description
CABLE ASSY, 4P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro - 78AH1911 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro
78AH1911
Cable Assy, 4P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro 78AH1911
CABLE ASSY, 4P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-FREE END, 300MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH1911
Product Name Cable Assy, 4P Rcpt-Free End, 300Mm; Connector To Connector Multicomp Pro
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details