multicomp PRO Cable Assy, 9P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro MP004786

Description
CABLE ASSY, 9P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:9Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 9P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:9Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 9P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro - 78AH1907 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 9P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro
78AH1907
Cable Assy, 9P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro 78AH1907
CABLE ASSY, 9P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:9Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 9P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:9Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH1907
Product Name Cable Assy, 9P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details