multicomp PRO Cable Assy, 8P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro MP004785

Description
CABLE ASSY, 8P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro - 78AH1906 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro
78AH1906
Cable Assy, 8P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro 78AH1906
CABLE ASSY, 8P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH1906
Product Name Cable Assy, 8P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details