multicomp PRO Cable Assy, 7P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro MP004784

Description
CABLE ASSY, 7P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:7Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 7P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:7Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 7P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro - 78AH1905 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro
78AH1905
Cable Assy, 7P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro 78AH1905
CABLE ASSY, 7P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:7Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 7P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:7Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH1905
Product Name Cable Assy, 7P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details