multicomp PRO Cable Assy, 3P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro MP004780

Description
CABLE ASSY, 3P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro - 78AH1901 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro
78AH1901
Cable Assy, 3P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro 78AH1901
CABLE ASSY, 3P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH1901
Product Name Cable Assy, 3P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details