multicomp PRO Cable Assy, 2P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro MP004779

Description
CABLE ASSY, 2P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro - 78AH1900 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro
78AH1900
Cable Assy, 2P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro 78AH1900
CABLE ASSY, 2P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-FREE END, 150MM; Connector to Connector:Wire to Board Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH1900
Product Name Cable Assy, 2P Rcpt-Free End, 150Mm; Connector To Connector Multicomp Pro
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6462A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; cutoff,Coaxial,Teflon™ jacket,red,low noise
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details