multicomp PRO Heavy Duty Insert, Plug, 16 Pos, 16A Rohs Compliant Multicomp Pro MP004734

Description
HEAVY DUTY INSERT, PLUG, 16 POS, 16A ROHS COMPLIANT: YES
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 16 POS, 16A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 16 Pos, 16A Rohs Compliant Multicomp Pro - 78AH7380 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 16 Pos, 16A Rohs Compliant Multicomp Pro
78AH7380
Heavy Duty Insert, Plug, 16 Pos, 16A Rohs Compliant Multicomp Pro 78AH7380
HEAVY DUTY INSERT, PLUG, 16 POS, 16A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, PLUG, 16 POS, 16A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 78AH7380
Product Name Heavy Duty Insert, Plug, 16 Pos, 16A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

3,00 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3.00 mm
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Hole Plug, 1
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1" NPT
View Details
2 suppliers