multicomp PRO Heavy Duty Insert, Rcpt, 10 Pos, 16A Rohs Compliant Multicomp Pro MP004733

Description
HEAVY DUTY INSERT, RCPT, 10 POS, 16A ROHS COMPLIANT: YES
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 10 POS, 16A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 10 Pos, 16A Rohs Compliant Multicomp Pro - 78AH7379 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 10 Pos, 16A Rohs Compliant Multicomp Pro
78AH7379
Heavy Duty Insert, Rcpt, 10 Pos, 16A Rohs Compliant Multicomp Pro 78AH7379
HEAVY DUTY INSERT, RCPT, 10 POS, 16A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, RCPT, 10 POS, 16A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 78AH7379
Product Name Heavy Duty Insert, Rcpt, 10 Pos, 16A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2691854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 7.9 mm
View Details