multicomp PRO Heavy Duty Insert, Plug, 10 Pos, 16A Rohs Compliant Multicomp Pro MP004732

Description
HEAVY DUTY INSERT, PLUG, 10 POS, 16A ROHS COMPLIANT: YES
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 10 POS, 16A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 10 Pos, 16A Rohs Compliant Multicomp Pro - 78AH7378 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 10 Pos, 16A Rohs Compliant Multicomp Pro
78AH7378
Heavy Duty Insert, Plug, 10 Pos, 16A Rohs Compliant Multicomp Pro 78AH7378
HEAVY DUTY INSERT, PLUG, 10 POS, 16A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, PLUG, 10 POS, 16A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 78AH7378
Product Name Heavy Duty Insert, Plug, 10 Pos, 16A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

250 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 1/4" NPT; 0.250 inches
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .625 [15.9]
View Details
2 suppliers