multicomp PRO Heavy Duty Insert, Plug, 4+Pe Pos, 10A Rohs Compliant Multicomp Pro MP004722

Description
HEAVY DUTY INSERT, PLUG, 4+PE POS, 10A ROHS COMPLIANT: YES
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 4+PE POS, 10A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 4+Pe Pos, 10A Rohs Compliant Multicomp Pro - 78AH7368 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 4+Pe Pos, 10A Rohs Compliant Multicomp Pro
78AH7368
Heavy Duty Insert, Plug, 4+Pe Pos, 10A Rohs Compliant Multicomp Pro 78AH7368
HEAVY DUTY INSERT, PLUG, 4+PE POS, 10A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, PLUG, 4+PE POS, 10A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 78AH7368
Product Name Heavy Duty Insert, Plug, 4+Pe Pos, 10A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

656 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.656 inches
View Details
End stop kit - KSM-8 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/4" NPT
View Details
2 suppliers