multicomp PRO Heavy Duty Insert, Rcpt, 3+Pe Pos, 10A Rohs Compliant Multicomp Pro MP004721

Description
HEAVY DUTY INSERT, RCPT, 3+PE POS, 10A ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, RCPT, 3+PE POS, 10A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Insert, Rcpt, 3+PE Pos, 10A from Multicomp Pro is designed for robust electrical connections. It features a 3-pole plus earth (3+PE) configuration with screw terminal connections, suitable for wire sizes ranging from 0.75 mm² to 2.50 mm² (AWG 18 to 14). The product is rated for a current of 10A and operates at voltages between 230V and 400V, with a rated impulse withstand voltage of 4kV. This insert is compliant with RoHS standards and has an insulation resistance of at least 10 GΩ. It can withstand operating temperatures from -40°C to +100°C and has a minimum mating cycle life of 200 cycles. The product offers an IP degree of protection of IP20 without an enclosure, and up to IP69 with appropriate enclosures, making it suitable for various environmental conditions. The insert is also certified with quality marks from DNV GL and EAC, ensuring its reliability and compliance with international standards.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Insert, Rcpt, 3+PE Pos, 10A from Multicomp Pro is designed for robust electrical connections. It features a 3-pole plus earth (3+PE) configuration with screw terminal connections, suitable for wire sizes ranging from 0.75 mm² to 2.50 mm² (AWG 18 to 14). The product is rated for a current of 10A and operates at voltages between 230V and 400V, with a rated impulse withstand voltage of 4kV. This insert is compliant with RoHS standards and has an insulation resistance of at least 10 GΩ. It can withstand operating temperatures from -40°C to +100°C and has a minimum mating cycle life of 200 cycles. The product offers an IP degree of protection of IP20 without an enclosure, and up to IP69 with appropriate enclosures, making it suitable for various environmental conditions. The insert is also certified with quality marks from DNV GL and EAC, ensuring its reliability and compliance with international standards.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 3+Pe Pos, 10A Rohs Compliant Multicomp Pro - 78AH7367 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 3+Pe Pos, 10A Rohs Compliant Multicomp Pro
78AH7367
Heavy Duty Insert, Rcpt, 3+Pe Pos, 10A Rohs Compliant Multicomp Pro 78AH7367
HEAVY DUTY INSERT, RCPT, 3+PE POS, 10A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, RCPT, 3+PE POS, 10A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 78AH7367
Product Name Heavy Duty Insert, Rcpt, 3+Pe Pos, 10A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

16 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 16.08 mm
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1.125 [28.6]
View Details
2 suppliers