multicomp PRO Heavy Duty Insert, Plug, 3+Pe Pos, 10A Rohs Compliant Multicomp Pro MP004720

Description
HEAVY DUTY INSERT, PLUG, 3+PE POS, 10A ROHS COMPLIANT: YES
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 3+PE POS, 10A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 3+Pe Pos, 10A Rohs Compliant Multicomp Pro - 78AH7366 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 3+Pe Pos, 10A Rohs Compliant Multicomp Pro
78AH7366
Heavy Duty Insert, Plug, 3+Pe Pos, 10A Rohs Compliant Multicomp Pro 78AH7366
HEAVY DUTY INSERT, PLUG, 3+PE POS, 10A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, PLUG, 3+PE POS, 10A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 78AH7366
Product Name Heavy Duty Insert, Plug, 3+Pe Pos, 10A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Hollow Flanged Pull Plugs - HFPP-M20 - Caplugs
Specs
Material Rubber - Silicone
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers