The Pb Switch, DPDT, 3A/120VAC, Panel from Multicomp Pro is a snap-acting pushbutton switch designed for reliable performance in various applications. It has a contact rating of 3 Amps at 120VAC or 28VDC, and 1 Amp at 250VAC, making it suitable for moderate power switching tasks. The switch features a mechanical life of 50,000 make-and-break cycles, ensuring durability over time. With a maximum contact resistance of 20mΩ and an insulation resistance of at least 1,000MΩ, this switch provides effective electrical isolation. It can withstand a dielectric strength of 1,000 Vrms at sea level, which adds to its reliability in demanding environments. The operating temperature range is from -40°C to +85°C, allowing it to function in a variety of conditions. The switch is constructed from high-quality materials, including a case made of Diallyl phthalate (DAP) and a plunger made from glass-filled nylon or polyester. The bushing is brass and nickel-plated, while the housing is stainless steel, contributing to its robust design. The switch is RoHS compliant, making it suitable for environmentally conscious projects.
PB SWITCH, DPDT, 3A/120VAC, PANEL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 82AH4682 |
| Product Name | Pb Switch, Dpdt, 3A/120Vac, Panel Rohs Compliant Multicomp Pro |
| Features | RoHS |