Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROCKER SWITCHES
MULTICOMP PRO
MP004570 -- ROCKER SW, SPST, 20A, 125VAC, BLACK ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Rocker Sw, Spst, 20A, 125Vac, Black Rohs Compliant Multicomp Pro
MP004570
Description
ROCKER SW, SPST, 20A, 125VAC, BLACK ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
ROCKER SW, SPST, 20A, 125VAC, BLACK ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rocker Sw, Spst, 20A, 125Vac, Black Rohs Compliant Multicomp Pro
77AH4737
Rocker Sw, Spst, 20A, 125Vac, Black Rohs Compliant Multicomp Pro
77AH4737
ROCKER SW, SPST, 20A, 125VAC, BLACK ROHS COMPLIANT: YES
ROCKER SW, SPST, 20A, 125VAC, BLACK ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Rocker Switches
Product Number
77AH4737
Product Name
Rocker Sw, Spst, 20A, 125Vac, Black Rohs Compliant Multicomp Pro
Rocker Actuator
Rocker
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Rocker Switches
1748345
Specs
Momentary Contact Switch Function
On-off-(on)
Pole & Throw Specifications
Double Pole, Double Throw
Terminal Type
Quick connect
View Details
Interpower
Double-pole, Single-throw On/Off Rocker Switch
82710060
Specs
Rocker Actuator
Rocker
Pole & Throw Specifications
Double Pole, Single Throw
Operating Temperature
212 F (100 C)
View Details
OTTO Controls
Sealed Rocker Switches
K3
Specs
Switch Function
Momentary
Maintained Contact Switch Function
Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function
Momentary OFF; Three Position Momentary (Center OFF)
View Details
Aratas America LLC
A8GS Remote Reset Rocker Switch
A8GS-P1113V
Specs
Rocker Actuator
Rocker
View Details