FILAMENT LAMP, 1000H, 10.3MM, 28V; Supply Voltage:28V; Lamp Base Type:-; Bulb Size:10.3mm; MSCP:1.6; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 76AH5833 |
| Product Name | Filament Lamp, 1000H, 10.3Mm, 28V; Supply Voltage Multicomp Pro |
| Rated Average Life | 1000 hours |