FILAMENT LAMP, 15000H, 4.7MM, 14V; Supply Voltage:14V; Lamp Base Type:-; Bulb Size:4.7mm; MSCP:0.3; Average Bulb Life:15000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 76AH5832 |
| Product Name | Filament Lamp, 15000H, 4.7Mm, 14V; Supply Voltage Multicomp Pro |
| Rated Average Life | 15000 hours |