FILAMENT LAMP, 10000H, 6.8MM, 120V; Supply Voltage:120V; Lamp Base Type:-; Bulb Size:6.8mm; MSCP:-; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 76AH5831 |
| Product Name | Filament Lamp, 10000H, 6.8Mm, 120V; Supply Voltage Multicomp Pro |
| Rated Average Life | 10000 hours |