FILAMENT LAMP, 4000H, 3.18MM, 28V; Supply Voltage:28V; Lamp Base Type:-; Bulb Size:3.18mm; MSCP:0.15; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 76AH5830 |
| Product Name | Filament Lamp, 4000H, 3.18Mm, 28V; Supply Voltage Multicomp Pro |
| Rated Average Life | 4000 hours |