FILAMENT LAMP, 7000H, 5.84MM, 28V; Supply Voltage:28V; Lamp Base Type:-; Bulb Size:5.84mm; MSCP:0.3; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 76AH5829 |
| Product Name | Filament Lamp, 7000H, 5.84Mm, 28V; Supply Voltage Multicomp Pro |
| Rated Average Life | 7000 hours |