FILAMENT LAMP, 5000H, 10.3MM, 55V; Supply Voltage:55V; Lamp Base Type:-; Bulb Size:10.3mm; MSCP:1.1; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 76AH5828 |
| Product Name | Filament Lamp, 5000H, 10.3Mm, 55V; Supply Voltage Multicomp Pro |
| Rated Average Life | 5000 hours |