multicomp PRO Cap, 4700Uf, 400V, Alu Elec, Screw Rohs Compliant Multicomp Pro MP004266

Description
CAP, 4700UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES
Description
CAP, 4700UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro 4700µF, 400V aluminum electrolytic capacitor features screw terminals and is compliant with RoHS standards. It operates within a temperature range of -40°C to +85°C and has a capacitance tolerance of ±20%. The maximum leakage current is determined by the formula IL = 0.003 CV (microamps), where C is the capacitance in microfarads and V is the DC rated voltage. This capacitor is designed for a useful life of approximately 12,000 hours at maximum rated temperature and ripple current. It is suitable for applications requiring significant capacitance and voltage handling, making it a viable option for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro 4700µF, 400V aluminum electrolytic capacitor features screw terminals and is compliant with RoHS standards. It operates within a temperature range of -40°C to +85°C and has a capacitance tolerance of ±20%. The maximum leakage current is determined by the formula IL = 0.003 CV (microamps), where C is the capacitance in microfarads and V is the DC rated voltage. This capacitor is designed for a useful life of approximately 12,000 hours at maximum rated temperature and ripple current. It is suitable for applications requiring significant capacitance and voltage handling, making it a viable option for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Uf, 400V, Alu Elec, Screw Rohs Compliant Multicomp Pro - 77AH4715 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 400V, Alu Elec, Screw Rohs Compliant Multicomp Pro
77AH4715
Cap, 4700Uf, 400V, Alu Elec, Screw Rohs Compliant Multicomp Pro 77AH4715
CAP, 4700UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 4700UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 77AH4715
Product Name Cap, 4700Uf, 400V, Alu Elec, Screw Rohs Compliant Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details