multicomp PRO Snubber Capacitor, 1.5Uf, 10%, 1.5Kv Rohs Compliant Multicomp Pro MP004141

Description
SNUBBER CAPACITOR, 1.5UF, 10%, 1.5KV ROHS COMPLIANT: YES
Description
SNUBBER CAPACITOR, 1.5UF, 10%, 1.5KV ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Snubber Capacitor, 1.5µF, 10%, 1.5kV from Multicomp Pro is designed for high voltage, high current, and high pulse applications. It features a low loss polypropylene dielectric and extended foil electrodes, providing self-healing properties and low equivalent series resistance (ESR). The capacitor is rated for a DC voltage of 1500V and an AC voltage of 630V, with a temperature range of -40°C to +85°C. It is suitable for use in IGBT protection circuits, snubber networks, and energy conversion in power electronics. The capacitor complies with IEC 61071 standards and is flame retardant according to UL94. Its construction includes a preformed plastic case filled with thermosetting resin, ensuring durability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Snubber Capacitor, 1.5µF, 10%, 1.5kV from Multicomp Pro is designed for high voltage, high current, and high pulse applications. It features a low loss polypropylene dielectric and extended foil electrodes, providing self-healing properties and low equivalent series resistance (ESR). The capacitor is rated for a DC voltage of 1500V and an AC voltage of 630V, with a temperature range of -40°C to +85°C. It is suitable for use in IGBT protection circuits, snubber networks, and energy conversion in power electronics. The capacitor complies with IEC 61071 standards and is flame retardant according to UL94. Its construction includes a preformed plastic case filled with thermosetting resin, ensuring durability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Snubber Capacitor, 1.5Uf, 10%, 1.5Kv Rohs Compliant Multicomp Pro - 77AH4619 - Newark, An Avnet Company
Chicago, IL, United States
Snubber Capacitor, 1.5Uf, 10%, 1.5Kv Rohs Compliant Multicomp Pro
77AH4619
Snubber Capacitor, 1.5Uf, 10%, 1.5Kv Rohs Compliant Multicomp Pro 77AH4619
SNUBBER CAPACITOR, 1.5UF, 10%, 1.5KV ROHS COMPLIANT: YES

SNUBBER CAPACITOR, 1.5UF, 10%, 1.5KV ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 77AH4619
Product Name Snubber Capacitor, 1.5Uf, 10%, 1.5Kv Rohs Compliant Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details