The Cap, 2.4µF, 400Vrms, Film from Multicomp Pro is a power film capacitor designed for applications requiring reliable performance. It features a polypropylene dielectric and is self-healing, which enhances its durability. The capacitor can operate at frequencies up to 700kHz and has a maximum operating core temperature of 85°C. It offers a capacitance tolerance of ±10% and is flame retardant, meeting UL94-V0 standards. The product is compliant with RoHS regulations, making it suitable for environmentally conscious projects. Its dimensions and terminal style are designed for easy integration into various systems. This capacitor is ideal for engineers looking for a robust solution in power applications.
CAP, 2.4UF, 400VRMS, FILM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 78AH7332 |
| Product Name | Cap, 2.4Uf, 400Vrms, Film Rohs Compliant Multicomp Pro |
| Technology | Film Capacitors |