multicomp PRO Cap, 21Uf, 500Vrms, Film Rohs Compliant Multicomp Pro MP004057

Description
CAP, 21UF, 500VRMS, FILM ROHS COMPLIANT: YES
Description
CAP, 21UF, 500VRMS, FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, 21µF, 500Vrms, Film from Multicomp Pro features a polypropylene dielectric and is designed for conduction cooling. It has a capacitance tolerance of ±10% and is rated for a maximum operating core temperature of 85°C. This capacitor is suitable for operating frequencies up to 100kHz and is self-healing, enhancing its reliability. It is also flame retardant, meeting UL94-V0 standards. The product is RoHS compliant, making it suitable for environmentally conscious applications. Its dimensions and terminal style are designed for easy integration into various electronic projects.

Datasheet Summary
Powered by GS/AI

The Cap, 21µF, 500Vrms, Film from Multicomp Pro features a polypropylene dielectric and is designed for conduction cooling. It has a capacitance tolerance of ±10% and is rated for a maximum operating core temperature of 85°C. This capacitor is suitable for operating frequencies up to 100kHz and is self-healing, enhancing its reliability. It is also flame retardant, meeting UL94-V0 standards. The product is RoHS compliant, making it suitable for environmentally conscious applications. Its dimensions and terminal style are designed for easy integration into various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Cap, 21Uf, 500Vrms, Film Rohs Compliant Multicomp Pro - 78AH7317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 21Uf, 500Vrms, Film Rohs Compliant Multicomp Pro
78AH7317
Cap, 21Uf, 500Vrms, Film Rohs Compliant Multicomp Pro 78AH7317
CAP, 21UF, 500VRMS, FILM ROHS COMPLIANT: YES

CAP, 21UF, 500VRMS, FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH7317
Product Name Cap, 21Uf, 500Vrms, Film Rohs Compliant Multicomp Pro
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11AH8R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details