multicomp PRO Cap, 2.6Uf, 700Vrms, Film Rohs Compliant Multicomp Pro MP004047

Description
CAP, 2.6UF, 700VRMS, FILM ROHS COMPLIANT: YES
Description
CAP, 2.6UF, 700VRMS, FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, 2.6µF, 700Vrms, Film from Multicomp Pro is a power film capacitor designed for applications requiring reliable performance. It features a polypropylene dielectric and is self-healing, which enhances its durability. The capacitor can operate at frequencies up to 1000kHz and has a maximum operating core temperature of 85°C. It offers a capacitance tolerance of ±10% and is flame retardant, meeting UL94-V0 standards. The product is RoHS compliant, making it suitable for environmentally conscious designs. Its dimensions and terminal style are designed for easy integration into various applications.

Datasheet Summary
Powered by GS/AI

The Cap, 2.6µF, 700Vrms, Film from Multicomp Pro is a power film capacitor designed for applications requiring reliable performance. It features a polypropylene dielectric and is self-healing, which enhances its durability. The capacitor can operate at frequencies up to 1000kHz and has a maximum operating core temperature of 85°C. It offers a capacitance tolerance of ±10% and is flame retardant, meeting UL94-V0 standards. The product is RoHS compliant, making it suitable for environmentally conscious designs. Its dimensions and terminal style are designed for easy integration into various applications.

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.6Uf, 700Vrms, Film Rohs Compliant Multicomp Pro - 78AH7307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.6Uf, 700Vrms, Film Rohs Compliant Multicomp Pro
78AH7307
Cap, 2.6Uf, 700Vrms, Film Rohs Compliant Multicomp Pro 78AH7307
CAP, 2.6UF, 700VRMS, FILM ROHS COMPLIANT: YES

CAP, 2.6UF, 700VRMS, FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH7307
Product Name Cap, 2.6Uf, 700Vrms, Film Rohs Compliant Multicomp Pro
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details