The Hex Key, Ball End, 0.05", 88mm is a precision tool designed for applications requiring a small hexagonal drive. It features a length of 88mm and a diameter of 12mm, making it suitable for tight spaces. The product is constructed from chrome vanadium steel, known for its durability and resistance to wear. It is also RoHS compliant, ensuring it meets environmental standards. This hex key is ideal for engineers and technicians who need reliable and compact tools for assembly or maintenance tasks.
HEX KEY, BALL END, 0.05", 88MM ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 87AH6276 |
| Product Name | Hex Key, Ball End, 0.05, 88Mm Rohs Compliant Multicomp Pro |