multicomp PRO Cable Tie, 201.59Mm, Pa66, Natural; Cable Tie Material Multicomp Pro MP003269

Description
CABLE TIE, 201.59MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.59mm; Cable Tie Width:4.74mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 201.59MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.59mm; Cable Tie Width:4.74mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 201.59Mm, Pa66, Natural; Cable Tie Material Multicomp Pro - 68AH3631 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 201.59Mm, Pa66, Natural; Cable Tie Material Multicomp Pro
68AH3631
Cable Tie, 201.59Mm, Pa66, Natural; Cable Tie Material Multicomp Pro 68AH3631
CABLE TIE, 201.59MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.59mm; Cable Tie Width:4.74mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes

CABLE TIE, 201.59MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.59mm; Cable Tie Width:4.74mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 68AH3631
Product Name Cable Tie, 201.59Mm, Pa66, Natural; Cable Tie Material Multicomp Pro
Length 7.94 inch (202 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Cable Ties - EN3742-016 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details