multicomp PRO Micro Usb Conn, Type B Rcpt, 5Pos, Smt; Usb Connector Type Multicomp Pro MP003163

Description
MICRO USB CONN, TYPE B RCPT, 5POS, SMT; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
MICRO USB CONN, TYPE B RCPT, 5POS, SMT; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Usb Conn, Type B Rcpt, 5Pos, Smt; Usb Connector Type Multicomp Pro - 67AH3014 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, Type B Rcpt, 5Pos, Smt; Usb Connector Type Multicomp Pro
67AH3014
Micro Usb Conn, Type B Rcpt, 5Pos, Smt; Usb Connector Type Multicomp Pro 67AH3014
MICRO USB CONN, TYPE B RCPT, 5POS, SMT; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes

MICRO USB CONN, TYPE B RCPT, 5POS, SMT; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Micro Usb Conn, Type B Rcpt, 5Pos, Smt; Usb Connector Type Multicomp Pro - 83AH8274 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, Type B Rcpt, 5Pos, Smt; Usb Connector Type Multicomp Pro
83AH8274
Micro Usb Conn, Type B Rcpt, 5Pos, Smt; Usb Connector Type Multicomp Pro 83AH8274
MICRO USB CONN, TYPE B RCPT, 5POS, SMT; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes

MICRO USB CONN, TYPE B RCPT, 5POS, SMT; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AH3014
Product Name Micro Usb Conn, Type B Rcpt, 5Pos, Smt; Usb Connector Type Multicomp Pro
Connector Type Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details