multicomp PRO Conn, Housing, Rcpt, 8Pos, 1Row, 1.5Mm; Product Range Multicomp Pro MP003103

Description
CONN, HOUSING, RCPT, 8POS, 1ROW, 1.5MM; Product Range:MP W2B 1.5MM; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.5mm; For Use With:MULTICOMP PRO MP003106 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 8POS, 1ROW, 1.5MM; Product Range:MP W2B 1.5MM; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.5mm; For Use With:MULTICOMP PRO MP003106 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 8Pos, 1Row, 1.5Mm; Product Range Multicomp Pro - 66AH6591 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 8Pos, 1Row, 1.5Mm; Product Range Multicomp Pro
66AH6591
Conn, Housing, Rcpt, 8Pos, 1Row, 1.5Mm; Product Range Multicomp Pro 66AH6591
CONN, HOUSING, RCPT, 8POS, 1ROW, 1.5MM; Product Range:MP W2B 1.5MM; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.5mm; For Use With:MULTICOMP PRO MP003106 Socket Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 8POS, 1ROW, 1.5MM; Product Range:MP W2B 1.5MM; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:1.5mm; For Use With:MULTICOMP PRO MP003106 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66AH6591
Product Name Conn, Housing, Rcpt, 8Pos, 1Row, 1.5Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 155 mm (6.1 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details