multicomp PRO Conn, Housing, Rcpt, 6Pos, 1Row, 1.5Mm; Product Range Multicomp Pro MP003101

Description
CONN, HOUSING, RCPT, 6POS, 1ROW, 1.5MM; Product Range:MP W2B 1.5MM; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.5mm; For Use With:MULTICOMP PRO MP003106 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 6POS, 1ROW, 1.5MM; Product Range:MP W2B 1.5MM; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.5mm; For Use With:MULTICOMP PRO MP003106 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 6Pos, 1Row, 1.5Mm; Product Range Multicomp Pro - 66AH6589 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 6Pos, 1Row, 1.5Mm; Product Range Multicomp Pro
66AH6589
Conn, Housing, Rcpt, 6Pos, 1Row, 1.5Mm; Product Range Multicomp Pro 66AH6589
CONN, HOUSING, RCPT, 6POS, 1ROW, 1.5MM; Product Range:MP W2B 1.5MM; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:1.5mm; For Use With:MULTICOMP PRO MP003106 Socket Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 6POS, 1ROW, 1.5MM; Product Range:MP W2B 1.5MM; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:1.5mm; For Use With:MULTICOMP PRO MP003106 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66AH6589
Product Name Conn, Housing, Rcpt, 6Pos, 1Row, 1.5Mm; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details