multicomp PRO Conn, Header, 3Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro MP003089

Description
CONN, HEADER, 3POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 3POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 3Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro - 66AH6577 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro
66AH6577
Conn, Header, 3Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro 66AH6577
CONN, HEADER, 3POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:- RoHS Compliant: Yes

CONN, HEADER, 3POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:MP W2B 1.5MM; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH6577
Product Name Conn, Header, 3Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
2+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10242F1-02-326-02-326 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details