multicomp PRO Conn, R/a Header, 9Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro MP003086

Description
CONN, R/A HEADER, 9POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MP W2B 1.5MM RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 9POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MP W2B 1.5MM RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 9Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro - 66AH6574 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 9Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro
66AH6574
Conn, R/a Header, 9Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro 66AH6574
CONN, R/A HEADER, 9POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MP W2B 1.5MM RoHS Compliant: Yes

CONN, R/A HEADER, 9POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MP W2B 1.5MM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH6574
Product Name Conn, R/a Header, 9Pos, 1Row, 1.5Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - J236A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details